"Connector Header Through Hole, Right Angle 72 position 0.100"" (2.54mm)"
80000908527 929838-04-36-RK=72/.
80000908527 929838-04-36-RK=72/.
CONN HEADER R/A 72POS 2.54MM
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 3M156513-72-ND | 32AC6154 | 929838-04-36-RK |
| Product Name | Headers, Male Pins | 80000908527 929838-04-36-Rk=72/.100/ra/hdr/2R/.235/.145/ps/t Rohs Compliant 3M | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Header Connector; Header | Board to Board Connector; Rectangular Connectors, Heavy Duty | |
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle | |
| Current Rating | 2.5 amps | 2.5 amps |