3M Board-Board Conn, Header, 72Way, 2Row; Connector Systems 3M 929836-09-36

Description
BOARD-BOARD CONN, HEADER, 72WAY, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:72Contacts; Contact Termination Type:Through Hole Straight; Product Range:929836 Series RoHS Compliant: No
Datasheet
Description
BOARD-BOARD CONN, HEADER, 72WAY, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:72Contacts; Contact Termination Type:Through Hole Straight; Product Range:929836 Series RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board-Board Conn, Header, 72Way, 2Row; Connector Systems 3M - 18C3785 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Conn, Header, 72Way, 2Row; Connector Systems 3M
18C3785
Board-Board Conn, Header, 72Way, 2Row; Connector Systems 3M 18C3785
BOARD-BOARD CONN, HEADER, 72WAY, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:72Contacts; Contact Termination Type:Through Hole Straight; Product Range:929836 Series RoHS Compliant: No

BOARD-BOARD CONN, HEADER, 72WAY, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:72Contacts; Contact Termination Type:Through Hole Straight; Product Range:929836 Series RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 18C3785
Product Name Board-Board Conn, Header, 72Way, 2Row; Connector Systems 3M
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products