3M Headers, Male Pins 929836-09-36-RK

Description
"Connector Header Through Hole 72 position 0.100"" (2.54mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 72 position 0.100"" (2.54mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 3M156508-72-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
3M156508-72-ND
Headers, Male Pins 3M156508-72-ND
"Connector Header Through Hole 72 position 0.100"" (2.54mm)"

"Connector Header Through Hole 72 position 0.100"" (2.54mm)"

Buy Now Datasheet
Board-Board Connector, Header, 72 Position, 2Row; Connector Systems 3M - 12M6439 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector, Header, 72 Position, 2Row; Connector Systems 3M
12M6439
Board-Board Connector, Header, 72 Position, 2Row; Connector Systems 3M 12M6439
BOARD-BOARD CONNECTOR, HEADER, 72 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:72Contacts; Contact Termination Type:Through Hole Straight; Product Range:929 Series RoHS Compliant: Yes

BOARD-BOARD CONNECTOR, HEADER, 72 POSITION, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:72Contacts; Contact Termination Type:Through Hole Straight; Product Range:929 Series RoHS Compliant: Yes

Supplier's Site
80000908485 929836-09-36-Rk=72/.100/str/hdr/2R/.235/.145/ps/tin/rohs Rohs Compliant 3M - 84AC4062 - Newark, An Avnet Company
Chicago, IL, United States
80000908485 929836-09-36-Rk=72/.100/str/hdr/2R/.235/.145/ps/tin/rohs Rohs Compliant 3M
84AC4062
80000908485 929836-09-36-Rk=72/.100/str/hdr/2R/.235/.145/ps/tin/rohs Rohs Compliant 3M 84AC4062
80000908485 929836-09-36-RK=72/. 100/STR/HDR/2R/.235/ .145/PS/TIN/ROHS ROHS COMPLIANT: YES

80000908485 929836-09-36-RK=72/.100/STR/HDR/2R/.235/.145/PS/TIN/ROHS ROHS COMPLIANT: YES

Supplier's Site
Board Connector, 72 Contact(S), 2 Row(S), Male, Straight, Solder Terminal Rohs Compliant 3M - 24AK1646 - Newark, An Avnet Company
Chicago, IL, United States
Board Connector, 72 Contact(S), 2 Row(S), Male, Straight, Solder Terminal Rohs Compliant 3M
24AK1646
Board Connector, 72 Contact(S), 2 Row(S), Male, Straight, Solder Terminal Rohs Compliant 3M 24AK1646
BOARD CONNECTOR, 72 CONTACT(S), 2 ROW(S), MALE, STRAIGHT, SOLDER TERMINAL ROHS COMPLIANT: YES

BOARD CONNECTOR, 72 CONTACT(S), 2 ROW(S), MALE, STRAIGHT, SOLDER TERMINAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 3M156508-72-ND 12M6439 84AC4062 24AK1646
Product Name Headers, Male Pins Board-Board Connector, Header, 72 Position, 2Row; Connector Systems 3M 80000908485 929836-09-36-Rk=72/.100/str/hdr/2R/.235/.145/ps/tin/rohs Rohs Compliant 3M Board Connector, 72 Contact(S), 2 Row(S), Male, Straight, Solder Terminal Rohs Compliant 3M
Connector Type Header Connector; Header Board to Board Connector
Mounting Through Hole
Current Rating 2.5 amps
Unlock Full Specs
to access all available technical data