The 3M Board-Board Connector, Header, 72 Position, 2 Row (part number 50H6863) features a pitch spacing of 2.54 mm and is designed for through-hole straight termination. It is part of the 929 series and offers options for gold, matte tin, or tin-lead plating. The connector is constructed with high-temperature plastic suitable for wave or IR soldering, and includes a solder stand-off for wave soldering processes. This connector has a current rating of 2.5 A and operates within a temperature range of -40°C to +105°C. It also boasts an insulation resistance greater than 5 vó 10^9 Ω at 500 V DC and a dielectric withstanding voltage of 1500 V RMS at sea level. The product is compliant with UL 94V-0 flammability standards and has a moisture sensitivity level of 1 per J-STD-020C for PCT parts. Engineers should consider this connector for applications requiring reliable board-to-board connections with robust electrical and environmental performance.
"Connector Header Through Hole 72 position 0.100"" (2.54mm)"
BOARD-BOARD CONNECTOR, HEADER, 72 POSITION, 2ROW; Connector Systems:Board-to-Boa
CONN HEADER VERT 72POS 2.54MM
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 3M156505-72-ND | 50H6863 | 929836-08-36 |
| Product Name | Headers, Male Pins | Board-Board Connector, Header, 72 Position, 2Row; Connector Systems 3M | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Header Connector; Header | Board to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty |
| Mounting | Through Hole | Through Hole | |
| Current Rating | 2.5 amps | 2.5 amps |