"Connector Header Through Hole 72 position 0.100"" (2.54mm)"
BOARD-BOARD CONN, HEADER, 72WAY, 2ROW; Connector Systems:Board-to-Boa
BOARD CONNECTOR, 72 CONTACT(S), 2 ROW(S), MALE, STRAIGHT, 0.1 INCH PITCH, SOLDER TERMINAL, BLACK INSULATOR, RECEPTACLE
Pin Strip Header, > 5 x 109 Ohms @ 500 VDC Insulation Resistance, Black (Insulation) Color
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 3M156387-72-ND | 44F7517 | 24AK1645 | 70114973 |
| Product Name | Headers, Male Pins | Board-Board Conn, Header, 72Way, 2Row; Connector Systems 3M | Board Connector, 72 Contact(S), 2 Row(S), Male, Straight, 0.1 Inch Pitch, Solder Terminal, Black Insulator, Receptacle 3M | Header; Pin Strip; 36; Flange; 4-40; Copper Alloy; 2.5 A; Black Insulation |
| Connector Type | Header Connector; Header | Board to Board Connector | ||
| Mounting | Through Hole | Flange | ||
| Current Rating | 2.5 amps | 2.5 amps | ||
| Number of Contacts | 72 # |