"Connector Header Through Hole 72 position 0.100"" (2.54mm)"
CONN HEADER VERT 72POS 2.54MM
Pin Strip Header, > 5 x 109 Ohms @ 500 VDC Insulation Resistance, Black (Insulation) Color
BOARD-BOARD CONNECTOR, HEADER, 72 POSITION, 2ROW; Connector Systems:Board-to-Boa
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 3M156447-72-ND | 929836-01-36 | 70114969 | 44F7506 |
| Product Name | Headers, Male Pins | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | Header; Pin Strip; 36; Flange; 4-40; Copper Alloy; 2.5 A; Black Insulation | Board-Board Connector, Header, 72 Position, 2Row; Connector Systems 3M |
| Connector Type | Header Connector; Header | Board to Board Connector; Rectangular Connectors, Heavy Duty | Board to Board Connector | |
| Mounting | Through Hole | Through Hole | Flange | |
| Current Rating | 2.5 amps | 2.5 amps | 2.5 amps | |
| Number of Contacts | 72 # |