"Connector Header Through Hole 36 position 0.100"" (2.54mm)"
Pin Strip Header, > 5 x 10^9 Ohms @ 500 VDC Insulation Resistance, Black (Insulation) Color
BOARD-BOARD CONN, HEADER, 36WAY, 1ROW; Connector Systems:Board-to-Boa
80620063844 929834-05-36=36/PS/1
| DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 3M156869-36-ND | 70114962 | 46F4420 | 32AC6150 |
| Product Name | Headers, Male Pins | Header; Pin Strip; 36; Flange; 4-40; Copper Alloy; 2.5 A; Black Insulation | Board-Board Conn, Header, 36Way, 1Row; Connector Systems 3M | 80620063844 929834-05-36=36/ps/1R/str.235-.610/tin/90 3M |
| Connector Type | Header Connector | Board to Board Connector | ||
| Mounting | Through Hole | Flange | ||
| Current Rating | 2.5 amps | 2.5 amps |