"Connector Header Through Hole 36 position 0.100"" (2.54mm)"
BOARD-BOARD CONN, HEADER, 36WAY, 1ROW; Connector Systems:Board-to-Boa
CONN HEADER VERT 36POS 2.54MM
Pin Strip Header, > 5 x 10^9 Ohms @ 500 VDC Insulation Resistance, Black (Insulation) Color
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 3M156867-36-ND | 18C3788 | 929834-04-36 | 70114960 |
| Product Name | Headers, Male Pins | Board-Board Conn, Header, 36Way, 1Row; Connector Systems 3M | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | Header; Pin Strip; 36; Flange; 4-40; Copper Alloy; 2.5 A; Black Insulation |
| Connector Type | Header Connector | Board to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty | |
| Mounting | Through Hole | Through Hole | Flange | |
| Current Rating | 2.5 amps | 2.5 amps | 2.5 amps | |
| Number of Contacts | 36 # |