3M Headers, Male Pins 929834-02-36

Description
"Connector Header Through Hole 36 position 0.100"" (2.54mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 36 position 0.100"" (2.54mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 3M156863-36-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
3M156863-36-ND
Headers, Male Pins 3M156863-36-ND
"Connector Header Through Hole 36 position 0.100"" (2.54mm)"

"Connector Header Through Hole 36 position 0.100"" (2.54mm)"

Buy Now Datasheet
Header; Pin Strip; 36; Flange; 4-40; Copper Alloy; 2.5 A; Black Insulation - 70114956 - Allied Electronics, Inc.
Fort Worth, TX, USA
Header; Pin Strip; 36; Flange; 4-40; Copper Alloy; 2.5 A; Black Insulation
70114956
Header; Pin Strip; 36; Flange; 4-40; Copper Alloy; 2.5 A; Black Insulation 70114956
Pin Strip Header, > 5 x 10^9 Ohms @ 500 VDC Insulation Resistance, Black (Insulation) Color Tin lead plating Solder tail termination Finish Options 100-μ" 90⁄10 Solder Plate on Posts and Tails 10-μ" Selective Gold Over 50-μ" Nickel on Contact Post; 100-μ" 90⁄10 Solder Plate on Tail Portion

Pin Strip Header, > 5 x 10^9 Ohms @ 500 VDC Insulation Resistance, Black (Insulation) Color

  • Tin lead plating
  • Solder tail termination
    Finish Options
  • 100-μ" 90⁄10 Solder Plate on Posts and Tails
  • 10-μ" Selective Gold Over 50-μ" Nickel on Contact Post; 100-μ" 90⁄10 Solder Plate on Tail Portion
Supplier's Site
Board-Board Connector, Header, 36 Position, 1Row; Connector Systems 3M - 18C3800 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector, Header, 36 Position, 1Row; Connector Systems 3M
18C3800
Board-Board Connector, Header, 36 Position, 1Row; Connector Systems 3M 18C3800
BOARD-BOARD CONNECTOR, HEADER, 36 POSITION, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:36Contacts; Contact Termination Type:Through Hole Straight; Product Range:929 Series RoHS Compliant: No

BOARD-BOARD CONNECTOR, HEADER, 36 POSITION, 1ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:36Contacts; Contact Termination Type:Through Hole Straight; Product Range:929 Series RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 3M156863-36-ND 70114956 18C3800
Product Name Headers, Male Pins Header; Pin Strip; 36; Flange; 4-40; Copper Alloy; 2.5 A; Black Insulation Board-Board Connector, Header, 36 Position, 1Row; Connector Systems 3M
Connector Type Header Connector Board to Board Connector
Mounting Through Hole Flange
Current Rating 2.5 amps 2.5 amps
Unlock Full Specs
to access all available technical data