"Connector Header Through Hole 36 position 0.100"" (2.54mm)"
BOARD-BOARD CONNECTOR, HEADER, 36 POSITION, 1ROW; Connector Systems:Board-to-Boa
80620062366 929834-01-36=36/PS/1
Pin Strip Header, > 5 x 10^9 Ohms @ 500 VDC Insulation Resistance, Black (Insulation) Color
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 3M11972-36-ND | 44F7502 | 29AC1857 | 70114953 |
| Product Name | Headers, Male Pins | Board-Board Connector, Header, 36 Position, 1Row; Connector Systems 3M | 80620062366 929834-01-36=36/ps/1R/str.235-.110/tin/90 3M | Header; Pin Strip; 36; Flange; 4-40; Copper Alloy; 2.5 A; Black Insulation |
| Connector Type | Header Connector | Board to Board Connector | ||
| Mounting | Through Hole | Flange | ||
| Current Rating | 2.5 amps | 2.5 amps |