"Connector Header Through Hole 12 position 0.100"" (2.54mm)"
12/.100/STR/HDR/1R/.
CONN HEADER VERT 12POS 2.54MM
| DigiKey | Heilind Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 3M156862-12-ND | 929834-01-12-RK | 929834-01-12-RK |
| Product Name | Headers, Male Pins | Connectors Board to Board, PCB Mt Pin Hders & Recept | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Header Connector | Board to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty |
| Mounting | Through Hole | Through Hole | |
| Current Rating | 2.5 amps | 2.5 amps |