3M Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 929705-11-02-I

Description
Win Source Part Number: 1337327-929705-11-02 -I Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Series: 929 Number of Positions: 2 Connector Type: Header, Breakaway Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Copper Alloy Material Flammability Rating: UL94 V-0 Standard Package: 1 Insulation Material: Polybutylene Terephthalate (PBT) , Polyester, Glass Filled Style: Board to Board Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10.0µin (0.25µm) Contact Finish - Post: Gold Contact Finish Thickness - Post: 10.0µin (0.25µm) Insulation Color: Black Mounting Type: Through Hole Shrouding: Unshrouded Contact Length - Post: 0.125" (3.18mm) Overall Contact Length: 0.543" (13.80mm) Insulation Height: 0.100" (2.54mm) Contact Shape: Square Temperature Range - Operating: -40°C ~ 105°C Contact Length - Mating: 0.318" (8.08mm) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.5A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: 3M Base Product Number: 929705
Request a Quote Datasheet
Description
Win Source Part Number: 1337327-929705-11-02 -I Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Series: 929 Number of Positions: 2 Connector Type: Header, Breakaway Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Copper Alloy Material Flammability Rating: UL94 V-0 Standard Package: 1 Insulation Material: Polybutylene Terephthalate (PBT) , Polyester, Glass Filled Style: Board to Board Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10.0µin (0.25µm) Contact Finish - Post: Gold Contact Finish Thickness - Post: 10.0µin (0.25µm) Insulation Color: Black Mounting Type: Through Hole Shrouding: Unshrouded Contact Length - Post: 0.125" (3.18mm) Overall Contact Length: 0.543" (13.80mm) Insulation Height: 0.100" (2.54mm) Contact Shape: Square Temperature Range - Operating: -40°C ~ 105°C Contact Length - Mating: 0.318" (8.08mm) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.5A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: 3M Base Product Number: 929705
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1337327-929705-11-02-I - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1337327-929705-11-02-I
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1337327-929705-11-02-I
Win Source Part Number: 1337327-929705-11-02 -I Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Series: 929 Number of Positions: 2 Connector Type: Header, Breakaway Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Copper Alloy Material Flammability Rating: UL94 V-0 Standard Package: 1 Insulation Material: Polybutylene Terephthalate (PBT) , Polyester, Glass Filled Style: Board to Board Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10.0µin (0.25µm) Contact Finish - Post: Gold Contact Finish Thickness - Post: 10.0µin (0.25µm) Insulation Color: Black Mounting Type: Through Hole Shrouding: Unshrouded Contact Length - Post: 0.125" (3.18mm) Overall Contact Length: 0.543" (13.80mm) Insulation Height: 0.100" (2.54mm) Contact Shape: Square Temperature Range - Operating: -40°C ~ 105°C Contact Length - Mating: 0.318" (8.08mm) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.5A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: 3M Base Product Number: 929705

Win Source Part Number: 1337327-929705-11-02-I
Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Series: 929
Number of Positions: 2
Connector Type: Header, Breakaway
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Push-Pull
Package: Bulk
Contact Material: Copper Alloy
Material Flammability Rating: UL94 V-0
Standard Package: 1
Insulation Material: Polybutylene Terephthalate (PBT) , Polyester, Glass Filled
Style: Board to Board
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 10.0µin (0.25µm)
Contact Finish - Post: Gold
Contact Finish Thickness - Post: 10.0µin (0.25µm)
Insulation Color: Black
Mounting Type: Through Hole
Shrouding: Unshrouded
Contact Length - Post: 0.125" (3.18mm)
Overall Contact Length: 0.543" (13.80mm)
Insulation Height: 0.100" (2.54mm)
Contact Shape: Square
Temperature Range - Operating: -40°C ~ 105°C
Contact Length - Mating: 0.318" (8.08mm)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.5A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: 3M
Base Product Number: 929705

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1337327-929705-11-02-I
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Product Type IC Headers
Mounting Through-Hole; Through Hole
Current Rating 2.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

C-Series H-Pin® Socket: Accelerated life testing solution -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; QFNL; Test
Operating Temperature 200 C (392 F)
View Details
OBT-MODULES - 10140369-101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Solder
View Details
Headers & Wire Housings - B5743-216-M-T-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details