"Connector Header Through Hole 36 position 0.100"" (2.54mm)"
Pin Strip Header, > 5 x 10^9 Ohms @ 500 VDC Insulation Resistance, Black (Insulation) Color
Header Connector,PCB Mount,RECEPT,36 Contacts,PIN,0.1 Pitch,WRAP POST Terminal
| DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 3M156856-36-ND | 70114968 | 44F7788 |
| Product Name | Headers, Male Pins | Header; Pin Strip; 36; Flange; 4-40; Copper Alloy; 2.5 A; Black Insulation | Header Connector,pcb Mount,recept,36 Contacts,pin,0.1 Pitch,wrap Post Terminal 3M |
| Connector Type | Header Connector | ||
| Mounting | Through Hole | Flange | |
| Current Rating | 2.5 amps | 2.5 amps |