3M Headers & Wire Housings 929665-09-36-I

Description
3M Pin Strip Header Single and Dual Row
Request a Quote Datasheet
Description
3M Pin Strip Header Single and Dual Row
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - 929665-09-36-I - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
929665-09-36-I
Headers & Wire Housings 929665-09-36-I
3M Pin Strip Header Single and Dual Row

3M Pin Strip Header Single and Dual Row

Buy Now
Headers & Wire Housings - 929665-09-36-I - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
929665-09-36-I
Headers & Wire Housings 929665-09-36-I
Headers & Wire Housings

Headers & Wire Housings

Buy Now
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 980187-929665-09-36-I - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
980187-929665-09-36-I
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 980187-929665-09-36-I
Win Source Part Number: 980187-929665-09-36- I Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: 929 Number of Positions: 72 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Copper Alloy Material Flammability Rating: UL94 V-0 Standard Package: 100 Insulation Material: Polybutylene Terephthalate (PBT), Polyester, Glass Filled Style: Board to Board Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10.0µin (0.25µm) Contact Finish - Post: Gold Contact Finish Thickness - Post: 10.0µin (0.25µm) Insulation Color: Black Mounting Type: Through Hole Shrouding: Unshrouded Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.145" (3.68mm) Overall Contact Length: 0.480" (12.19mm) Insulation Height: 0.100" (2.54mm) Contact Shape: Square Temperature Range - Operating: -40°C ~ 105°C Contact Length - Mating: 0.235" (5.97mm) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.5A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: 3M Other Names: 7000058877,929665-09 ,54007808923,5400780 892,80-6200-2526-4,9 296650936I,806200252 64,929665-09-36,3M15 6313-72,929665-09-36 -ND Base Product Number: 929665

Win Source Part Number: 980187-929665-09-36-I
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Series: 929
Number of Positions: 72
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Package: Bulk
Contact Material: Copper Alloy
Material Flammability Rating: UL94 V-0
Standard Package: 100
Insulation Material: Polybutylene Terephthalate (PBT), Polyester, Glass Filled
Style: Board to Board
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 10.0µin (0.25µm)
Contact Finish - Post: Gold
Contact Finish Thickness - Post: 10.0µin (0.25µm)
Insulation Color: Black
Mounting Type: Through Hole
Shrouding: Unshrouded
Row Spacing - Mating: 0.100" (2.54mm)
Contact Length - Post: 0.145" (3.68mm)
Overall Contact Length: 0.480" (12.19mm)
Insulation Height: 0.100" (2.54mm)
Contact Shape: Square
Temperature Range - Operating: -40°C ~ 105°C
Contact Length - Mating: 0.235" (5.97mm)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.5A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: 3M
Other Names: 7000058877,929665-09,54007808923,5400780892,80-6200-2526-4,9296650936I,80620025264,929665-09-36,3M156313-72,929665-09-36-ND
Base Product Number: 929665

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics
Product Category IC Interconnect Components IC Interconnect Components
Product Number 929665-09-36-I 980187-929665-09-36-I
Product Name Headers & Wire Housings Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Product Type IC Headers IC Headers
Mounting Through-Hole; Through Hole
Current Rating 2.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Peripheral Strip Test: Gutenberg Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1366043-20021121-00004C4LF - Win Source Electronics
Specs
Product Type IC Headers
Mounting Surface Mount
Voltage Rating 125 volts
View Details
3 suppliers
17+17 Pos. Male DIL Cable Housing, Screw-Lok - G125-3243496M1 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details