"Connector Header Through Hole 72 position 0.100"" (2.54mm)"
7010399220 80620022238 72/PS/2R/STR.235-.11
BOARD-BOARD CONNECTOR, HEADER, 72 POSITION, 2ROW; Connector Systems:Board-to-Boa
Pin Strip Header, > 5 x 109 Ohms @ 500 VDC Insulation Resistance, Black (Insulation) Color
| DigiKey | Heilind Electronics, Inc. | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 3M156307-72-ND | 929665-01-36-I | 44F7479 | 70114970 |
| Product Name | Headers, Male Pins | Connectors Board to Board, PCB Mt Pin Hders & Recept | Board-Board Connector, Header, 72 Position, 2Row; Connector Systems 3M | Header; Pin Strip; 36; Flange; 4-40; Copper Alloy; 2.5 A; Black Insulation |
| Connector Type | Header Connector; Header | Board to Board Connector | Board to Board Connector; Wire to Board Connector | |
| Mounting | Through Hole | Flange | ||
| Current Rating | 2.5 amps | 2.5 amps |