3M Connector Systems 3M 929647-09-36-EU.

Description
Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:36Contacts; Contact Termination Type:Through Hole Straight; Product Range:929 Series; Connector Shroud:Unshrouded RoHS Compliant: Yes
Description
Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:36Contacts; Contact Termination Type:Through Hole Straight; Product Range:929 Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Systems 3M - 15AC5836 - Newark, An Avnet Company
Chicago, IL, United States
Connector Systems 3M
15AC5836
Connector Systems 3M 15AC5836
Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:36Contacts; Contact Termination Type:Through Hole Straight; Product Range:929 Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:36Contacts; Contact Termination Type:Through Hole Straight; Product Range:929 Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 15AC5836
Product Name Connector Systems 3M
Connector Type Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

10 Pos. Female SIL 20 AWG Cable Conn. Kit, Jackscrews - M80-4000000F1-10-329-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
3 suppliers
Terminal Blocks - 39.1308 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details