"Connector Header Through Hole 8 position 0.100"" (2.54mm)"
CONN HEADER VERT 8POS 2.54MM
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 3M156537-08-ND | 929647-09-08-I | 62R3061 |
| Product Name | Headers, Male Pins | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | 3M |
| Connector Type | Header Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty | |
| Mounting | Through Hole | Through Hole | |
| Current Rating | 2.5 amps | 2.5 amps |