3M Connectors Crimp Housings, Series Mating PCB Headers 929647-01-36-I

Description
7010399215 80620010134 36/PS/1R/STR/.235-.1 10/10AVE
Request a Quote
Description
7010399215 80620010134 36/PS/1R/STR/.235-.1 10/10AVE
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 3M Board-Board Connector, Header, 36 Position, 1 Row (part number 44F7476) features a pitch spacing of 2.54 mm and is designed for through-hole straight termination. It is suitable for both board-to-board and wire-to-board applications. The connector is available with various plating options, including gold, matte tin, and tin-lead, and is constructed from high-temperature plastic materials, ensuring compatibility with wave or IR soldering processes. This connector has a current rating of 2.5 A and operates within a temperature range of -40°C to +105°C. It also meets moisture sensitivity level 1 as per J-STD-020C standards. The insulation resistance is greater than 5 vó 10^9 Ω at 500 V DC, and it can withstand voltages up to 1500 V RMS at sea level. The product is UL recognized under file number E68080 and complies with RoHS regulations, although it contains lead in excess of the maximum concentration value allowed but is compliant by exemption. Engineers should consider this connector for applications requiring reliable electrical connections in compact spaces, particularly where high-temperature soldering processes are involved.

Datasheet Summary
Powered by GS/AI

The 3M Board-Board Connector, Header, 36 Position, 1 Row (part number 44F7476) features a pitch spacing of 2.54 mm and is designed for through-hole straight termination. It is suitable for both board-to-board and wire-to-board applications. The connector is available with various plating options, including gold, matte tin, and tin-lead, and is constructed from high-temperature plastic materials, ensuring compatibility with wave or IR soldering processes. This connector has a current rating of 2.5 A and operates within a temperature range of -40°C to +105°C. It also meets moisture sensitivity level 1 as per J-STD-020C standards. The insulation resistance is greater than 5 vó 10^9 Ω at 500 V DC, and it can withstand voltages up to 1500 V RMS at sea level. The product is UL recognized under file number E68080 and complies with RoHS regulations, although it contains lead in excess of the maximum concentration value allowed but is compliant by exemption. Engineers should consider this connector for applications requiring reliable electrical connections in compact spaces, particularly where high-temperature soldering processes are involved.

Suppliers

Company
Product
Description
Supplier Links
Connectors Crimp Housings, Series Mating PCB Headers - 929647-01-36-I - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Housings, Series Mating PCB Headers
929647-01-36-I
Connectors Crimp Housings, Series Mating PCB Headers 929647-01-36-I
7010399215 80620010134 36/PS/1R/STR/.235-.1 10/10AVE

7010399215 80620010134 36/PS/1R/STR/.235-.110/10AVE

Buy Now
Headers, Male Pins - 3M156515-36-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
3M156515-36-ND
Headers, Male Pins 3M156515-36-ND
"Connector Header Through Hole 36 position 0.100"" (2.54mm)"

"Connector Header Through Hole 36 position 0.100"" (2.54mm)"

Buy Now Datasheet
Board-Board Connector, Header, 36 Position, 1Row; Connector Systems 3M - 44F7476 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector, Header, 36 Position, 1Row; Connector Systems 3M
44F7476
Board-Board Connector, Header, 36 Position, 1Row; Connector Systems 3M 44F7476
BOARD-BOARD CONNECTOR, HEADER, 36 POSITION, 1ROW; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:36Contacts; Contact Termination Type:Through Hole Straight RoHS Compliant: Yes

BOARD-BOARD CONNECTOR, HEADER, 36 POSITION, 1ROW; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:36Contacts; Contact Termination Type:Through Hole Straight RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 929647-01-36-I 3M156515-36-ND 44F7476
Product Name Connectors Crimp Housings, Series Mating PCB Headers Headers, Male Pins Board-Board Connector, Header, 36 Position, 1Row; Connector Systems 3M
Connector Type Header Connector Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data