3M Connectors Board to Board, PCB Mt Pin Hders & Recept 929647-01-36-EU

Description
7010394934 80000907594 36/.100/STR/HDR/1R/. 235/.110/P
Request a Quote Datasheet
Description
7010394934 80000907594 36/.100/STR/HDR/1R/. 235/.110/P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Board to Board, PCB Mt Pin Hders & Recept - 929647-01-36-EU - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Board to Board, PCB Mt Pin Hders & Recept
929647-01-36-EU
Connectors Board to Board, PCB Mt Pin Hders & Recept 929647-01-36-EU
7010394934 80000907594 36/.100/STR/HDR/1R/. 235/.110/P

7010394934 80000907594 36/.100/STR/HDR/1R/.235/.110/P

Buy Now
Headers, Male Pins - 3M156268-36-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
3M156268-36-ND
Headers, Male Pins 3M156268-36-ND
"Connector Header Through Hole 36 position 0.100"" (2.54mm)"

"Connector Header Through Hole 36 position 0.100"" (2.54mm)"

Buy Now Datasheet
Board-Board Connector, Header, 36 Position, 1Row; Connector Systems 3M - 12M6409 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector, Header, 36 Position, 1Row; Connector Systems 3M
12M6409
Board-Board Connector, Header, 36 Position, 1Row; Connector Systems 3M 12M6409
BOARD-BOARD CONNECTOR, HEADER, 36 POSITION, 1ROW; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:36Contacts; Contact Termination Type:Through Hole Straight RoHS Compliant: Yes

BOARD-BOARD CONNECTOR, HEADER, 36 POSITION, 1ROW; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:36Contacts; Contact Termination Type:Through Hole Straight RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 929647-01-36-EU 3M156268-36-ND 12M6409
Product Name Connectors Board to Board, PCB Mt Pin Hders & Recept Headers, Male Pins Board-Board Connector, Header, 36 Position, 1Row; Connector Systems 3M
Connector Type Board to Board Connector Header Connector Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Nano NPD Series Strip Connectors - Dual Row Vertical SMT - Type VV -  - Omnetics Connector Corporation
Specs
Category Micro Connector and Nano Connector; Military Connector; Wire to Board Connector
Connector Type Box Header
Termination Through Hole
View Details
Ribbon Cable Connectors - 100400-4 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
ESATA 7P & ESATA/USB2.0 2 IN 1 Connectors -  - Rego Electronics Inc.
Specs
Category USB (optional feature)
Connector Type ESATA
Gender Female / Jack
View Details
PCB Connectors - NCS-ML2G-S-02 - kTB Solutions
Specs
Connector Type SMA; SMA Male
Gender Male / Plug
Frequency 0.000 to 26.500 GHz
View Details