3M Connectors Board to Board, PCB Mt Pin Hders & Recept 929647-01-02-EU

Description
2/.100/STR/HDR/1R/.2 35/.110/P
Request a Quote Datasheet
Description
2/.100/STR/HDR/1R/.2 35/.110/P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Board to Board, PCB Mt Pin Hders & Recept - 929647-01-02-EU - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Board to Board, PCB Mt Pin Hders & Recept
929647-01-02-EU
Connectors Board to Board, PCB Mt Pin Hders & Recept 929647-01-02-EU
2/.100/STR/HDR/1R/.2 35/.110/P

2/.100/STR/HDR/1R/.235/.110/P

Buy Now
Headers, Male Pins - 3M156268-02-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
3M156268-02-ND
Headers, Male Pins 3M156268-02-ND
"Connector Header Through Hole 2 position 0.100"" (2.54mm)"

"Connector Header Through Hole 2 position 0.100"" (2.54mm)"

Buy Now Datasheet
Connector, Header, 2Pos, 1Row, 2.54Mm; Connector Systems 3M - 34P8923 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 2Pos, 1Row, 2.54Mm; Connector Systems 3M
34P8923
Connector, Header, 2Pos, 1Row, 2.54Mm; Connector Systems 3M 34P8923
CONNECTOR, HEADER, 2POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Straight; Product Range:929 Series

CONNECTOR, HEADER, 2POS, 1ROW, 2.54MM; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Straight; Product Range:929 Series

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 929647-01-02-EU 3M156268-02-ND 34P8923
Product Name Connectors Board to Board, PCB Mt Pin Hders & Recept Headers, Male Pins Connector, Header, 2Pos, 1Row, 2.54Mm; Connector Systems 3M
Connector Type Board to Board Connector Header Connector Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data