"Connector Header Through Hole, Right Angle 12 position 0.100"" (2.54mm)"
3M PIN STRIP HEADER, 929 SERIES,
80001314428 929550-01-12-EU=12/H
BOARD CONNECTOR, 12 CONTACT(S), 1 ROW(S), MALE, RIGHT ANGLE, SOLDER TERMINAL
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 929550E-01-12-ND | 929550-01-12-EU | 62R2604 | 24AK1621 |
| Product Name | Headers, Male Pins | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | 80001314428 929550-01-12-Eu=12/hdr/ps/1R/ra/.295/st .130/10Ave/rohs 3M | Board Connector, 12 Contact(S), 1 Row(S), Male, Right Angle, Solder Terminal 3M |
| Connector Type | Header Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty | ||
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle | ||
| Current Rating | 2.5 amps | 2.5 amps | ||
| Number of Contacts | 12 # |