"Connector Header Through Hole, Right Angle 11 position 0.100"" (2.54mm)"
3M PIN STRIP HEADER, 929 SERIES,
CONN HEADER R/A 11POS 2.54MM
80001305681 929500-01-11=11/HDR/
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 929500-01-11-ND | 929500-01-11 | 62R2534 |
| Product Name | Headers, Male Pins | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | 80001305681 929500-01-11=11/hdr/ps/1R/ra/.295/st .130/tin/90 3M |
| Connector Type | Header Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty | |
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle | |
| Current Rating | 2.5 amps | 2.5 amps |