"Connector Header Through Hole, Right Angle 8 position 0.100"" (2.54mm)"
3M PIN STRIP HEADER, 929 SERIES,
CONN HEADER R/A 8POS 2.54MM
80001304635 929500-01-08-RK=8/HD
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 929500E-01-08-ND | 929500-01-08-RK | 62R2529 |
| Product Name | Headers, Male Pins | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | 80001304635 929500-01-08-Rk=8/hdr/ps/1R/ra/.295/st .130/tin/rohs 3M |
| Connector Type | Header Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty | |
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle | |
| Current Rating | 2.5 amps | 2.5 amps |