"Connector Header Through Hole 30 position 0.100"" (2.54mm)"
80000907487 929450-01-30-EU=30/.
CONN HEADER VERT 30POS 2.54MM
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 929450-01-30-EU-ND | 34P8919 | 929450-01-30-EU |
| Product Name | Headers, Male Pins | 80000907487 929450-01-30-Eu=30/.100/str/hdr/1R/.295/.130/ps/10U/rohs 3M | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Header Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty | |
| Mounting | Through Hole | Through Hole | |
| Current Rating | 2.5 amps | 2.5 amps |