"Connector Header Through Hole 24 position 0.100"" (2.54mm)"
3M PIN STRIP HEADER, 929 SERIES,
CONN HEADER VERT 24POS 2.54MM
80001330127 929450-01-24-I=24/HD
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 929450-01-24-ND | 929450-01-24-I | 62R2493 |
| Product Name | Headers, Male Pins | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | 80001330127 929450-01-24-I=24/hdr/ps/1R/st/.295/st .130/10 Ave 3M |
| Connector Type | Header Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty | |
| Mounting | Through Hole | Through Hole | |
| Current Rating | 2.5 amps | 2.5 amps |