"Connector Header Through Hole 12 position 0.100"" (2.54mm)"
3M PIN STRIP HEADER (.295 IN MAT
CONN HEADER VERT 12POS 2.54MM
80610488407 929450-01-12-I=12/HD
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 929450-01-12-ND | 929450-01-12-I | 62R2469 |
| Product Name | Headers, Male Pins | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | 80610488407 929450-01-12-I=12/hdr/ps/1R/st/.295/st .130/10 Ave 3M |
| Connector Type | Header Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty | |
| Mounting | Through Hole | Through Hole | |
| Current Rating | 2.5 amps | 2.5 amps |