3M Connectors Board to Board, PCB Mt Pin Hders & Recept 929400-01-36-RK

Description
7010297478 80000907461 36/.100/STR/HDR/1R/. 295/.130/P
Request a Quote Datasheet
Description
7010297478 80000907461 36/.100/STR/HDR/1R/. 295/.130/P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Board to Board, PCB Mt Pin Hders & Recept - 929400-01-36-RK - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Board to Board, PCB Mt Pin Hders & Recept
929400-01-36-RK
Connectors Board to Board, PCB Mt Pin Hders & Recept 929400-01-36-RK
7010297478 80000907461 36/.100/STR/HDR/1R/. 295/.130/P

7010297478 80000907461 36/.100/STR/HDR/1R/.295/.130/P

Buy Now
Headers, Male Pins - 929400E-01-36-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
929400E-01-36-ND
Headers, Male Pins 929400E-01-36-ND
"Connector Header Through Hole 36 position 0.100"" (2.54mm)"

"Connector Header Through Hole 36 position 0.100"" (2.54mm)"

Buy Now Datasheet
80000907461 929400-01-36-Rk=36/.100/str/hdr/1R/.295/.130/ps/ Rohs Compliant 3M - 29AC1852 - Newark, An Avnet Company
Chicago, IL, United States
80000907461 929400-01-36-Rk=36/.100/str/hdr/1R/.295/.130/ps/ Rohs Compliant 3M
29AC1852
80000907461 929400-01-36-Rk=36/.100/str/hdr/1R/.295/.130/ps/ Rohs Compliant 3M 29AC1852
80000907461 929400-01-36-RK=36/. 100/STR/HDR/1R/.295/ .130/PS/ ROHS COMPLIANT: YES

80000907461 929400-01-36-RK=36/.100/STR/HDR/1R/.295/.130/PS/ ROHS COMPLIANT: YES

Supplier's Site
Connector, Header, 36Pos, 1Row, 2.54Mm; Connector Systems 3M - 57AJ4507 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 36Pos, 1Row, 2.54Mm; Connector Systems 3M
57AJ4507
Connector, Header, 36Pos, 1Row, 2.54Mm; Connector Systems 3M 57AJ4507
CONNECTOR, HEADER, 36POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:36Contacts; Contact Termination Type:Through Hole Straight; Product Range:929 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 36POS, 1ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:36Contacts; Contact Termination Type:Through Hole Straight; Product Range:929 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 929400-01-36-RK 929400E-01-36-ND 29AC1852 57AJ4507
Product Name Connectors Board to Board, PCB Mt Pin Hders & Recept Headers, Male Pins 80000907461 929400-01-36-Rk=36/.100/str/hdr/1R/.295/.130/ps/ Rohs Compliant 3M Connector, Header, 36Pos, 1Row, 2.54Mm; Connector Systems 3M
Connector Type Board to Board Connector Header Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCN-FL4G-M - kTB Solutions
Specs
Connector Type Type N; N Female
Gender Female / Jack
Frequency 0.000 to 18.000 GHz
View Details
PCB Sockets - 1224748 - RS Components, Ltd.
RS Components, Ltd.
Specs
Termination Solder
Mounting Surface mount
Contact Pitch 1.27 mm (0.0500 inch)
View Details
D-Sub Connector Assemblies - 2262-A50021-005-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details
PC Pin, Single Post Connectors - 36-1356-1-ND - DigiKey
Specs
Mounting Through Hole
View Details