"Connector Header Through Hole 20 position 0.100"" (2.54mm)"
3M PIN STRIP HEADER, 929 SERIES,
CONN HEADER VERT 20POS 2.54MM
BOARD CONNECTOR, 20 CONTACT(S), 1 ROW(S), MALE, STRAIGHT, SOLDER TERMINAL
80001226580 929400-01-20-RK=20/P
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 929400E-01-20-ND | 929400-01-20-RK | 24AK1619 | 62R2418 |
| Product Name | Headers, Male Pins | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | Board Connector, 20 Contact(S), 1 Row(S), Male, Straight, Solder Terminal 3M | 80001226580 929400-01-20-Rk=20/ps/1R/str/.295/.130/tin/rohs 3M |
| Connector Type | Header Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty | ||
| Mounting | Through Hole | Through Hole | ||
| Current Rating | 2.5 amps | 2.5 amps | ||
| Number of Contacts | 20 # |