3M Headers, Male Pins 929400-01-11-RK

Description
"Connector Header Through Hole 11 position 0.100"" (2.54mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 11 position 0.100"" (2.54mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 929400E-01-11-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
929400E-01-11-ND
Headers, Male Pins 929400E-01-11-ND
"Connector Header Through Hole 11 position 0.100"" (2.54mm)"

"Connector Header Through Hole 11 position 0.100"" (2.54mm)"

Buy Now Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
929400-01-11-RK
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 929400-01-11-RK
CONN HEADER VERT 11POS 2.54MM

CONN HEADER VERT 11POS 2.54MM

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Board Mount Connectors Electrical Connectors
Product Number 929400E-01-11-ND 929400-01-11-RK
Product Name Headers, Male Pins Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Connector Type Header Connector Board to Board Connector; Rectangular Connectors, Heavy Duty
Mounting Through Hole Through Hole
Current Rating 2.5 amps 2.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1405-1-ND - DigiKey
Specs
Mounting Through Hole
View Details
25+25 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PCB Connectors - NCK-FL4G-S-03 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details