3M IC Clips 927739-40

Description
"DIP, 0.5 to 0.6"" Row Spacing Test Clip 40 (2 x 20)"
Request a Quote Datasheet
Description
"DIP, 0.5 to 0.6"" Row Spacing Test Clip 40 (2 x 20)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC Clips - 927739-40-ND - DigiKey
Thief River Falls, MN, United States
"DIP, 0.5 to 0.6"" Row Spacing Test Clip 40 (2 x 20)"

"DIP, 0.5 to 0.6"" Row Spacing Test Clip 40 (2 x 20)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Test Clips
927739-40
Test Clips 927739-40
Test Clips 40P DIP KNIFE EDGE G

Test Clips 40P DIP KNIFE EDGE G

Buy Now

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes
Product Number 927739-40-ND 927739-40
Product Name IC Clips Test Clips
Probe Configuration Pin and Socket
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp3000-28057 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 300 volts
View Details
Needle Tip Probe to Shrouded R/A Banana Plug, 18 AWG PVC Test Lead - 63334 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Coaxial in-line Power Sensor - 9530A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Meter Type Phone Tip - 941 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details