3M Embedded Capacitance Materials (EMC) IC Clips 927738-28

Description
"DIP, 0.3"" Row Spacing Test Clip 28 (2 x 14)"
Request a Quote Datasheet
Description
"DIP, 0.3"" Row Spacing Test Clip 28 (2 x 14)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC Clips - 927738-28-ND - DigiKey
Thief River Falls, MN, United States
"DIP, 0.3"" Row Spacing Test Clip 28 (2 x 14)"

"DIP, 0.3"" Row Spacing Test Clip 28 (2 x 14)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Test Clips
927738-28
Test Clips 927738-28
Test Clips 28P DIP KNIFE EDGE G

Test Clips 28P DIP KNIFE EDGE G

Buy Now

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes
Product Number 927738-28-ND 927738-28
Product Name IC Clips Test Clips
Probe Configuration Pin and Socket
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Current Probe - current-proble-cp503b-28051 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 50 MHz
View Details
Stacking Shrouded Right Angle Banana Plug, 18 AWG PVC Test Lead - 9141 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Coaxial in-line Power Sensor - 9520A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Insulated Phone Tip - 915 / 909 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details