3M Tape, 32.92M X 6.35Mm, Clear, Paper; Adhesive Type 3M 926

Description
TAPE, 32.92M X 6.35MM, CLEAR, PAPER; Adhesive Type:Firm Acrylic Pressure Sensitive Adhesive; Tape Colour:Transparent; Total Tape Thickness:3.9 mil (0.1 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92m RoHS Compliant: Yes
Datasheet
Description
TAPE, 32.92M X 6.35MM, CLEAR, PAPER; Adhesive Type:Firm Acrylic Pressure Sensitive Adhesive; Tape Colour:Transparent; Total Tape Thickness:3.9 mil (0.1 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 32.92M X 6.35Mm, Clear, Paper; Adhesive Type 3M - 67T0584 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 32.92M X 6.35Mm, Clear, Paper; Adhesive Type 3M
67T0584
Tape, 32.92M X 6.35Mm, Clear, Paper; Adhesive Type 3M 67T0584
TAPE, 32.92M X 6.35MM, CLEAR, PAPER; Adhesive Type:Firm Acrylic Pressure Sensitive Adhesive; Tape Colour:Transparent; Total Tape Thickness:3.9 mil (0.1 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92m RoHS Compliant: Yes

TAPE, 32.92M X 6.35MM, CLEAR, PAPER; Adhesive Type:Firm Acrylic Pressure Sensitive Adhesive; Tape Colour:Transparent; Total Tape Thickness:3.9 mil (0.1 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 67T0584
Product Name Tape, 32.92M X 6.35Mm, Clear, Paper; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Fusion Tape - 605980-3 - TE Connectivity
Specs
Type Adhesive Tape
View Details
4 suppliers
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Features Transparent
Backing Plastic / Polymer; Polyvinyl Chloride (optional feature); polyethylene (PE), polypropylene (PP)
View Details
Anodizing Discs - AD006MM - Caplugs
Specs
Type Adhesive Tape
Backing Vinyl Tape
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details