3M Rectangular Connectors - 924717-10-08-EU 924717-10-08-EU

Description
Manufacturer: 3M Win Source Part Number: 853382-924717-10-08- EU Series: 929 Features: Connector Header position Package: Bulk Part Status: Obsolete Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Other Part Number: 00076308030506, 07630803050, 7630803050, 76308030506, 80001309790
Request a Quote
Description
Manufacturer: 3M Win Source Part Number: 853382-924717-10-08- EU Series: 929 Features: Connector Header position Package: Bulk Part Status: Obsolete Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Other Part Number: 00076308030506, 07630803050, 7630803050, 76308030506, 80001309790
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 3M,Ñ¢ Pin Strip Header, part number 853382-924717-10-08-EU, is a rectangular connector designed for board stacking applications. It features a standard .100-inch spacing between posts and is available in various sizes, accommodating 1 to 36 positions. The connector is constructed with glass-filled polyester (PBT) or PCT insulation material, offering a temperature rating of -40°C to +105°C. It has a current rating of 2.5 A and provides excellent insulation resistance of over 5 vó 10^9Ω at 500 VDC. The connector's contact material is copper alloy, with a nickel underplating of 50 Oº,Ä= and a gold wiping area of 10 Oº,Ä=. It is compliant with UL 94V-0 flammability standards and has a moisture sensitivity level of 1 for the PCT version. The product is RoHS compliant, adhering to European Union directives regarding hazardous substances. This connector is suitable for applications requiring reliable electrical connections in various environmental conditions.

Datasheet Summary
Powered by GS/AI

The 3M,Ñ¢ Pin Strip Header, part number 853382-924717-10-08-EU, is a rectangular connector designed for board stacking applications. It features a standard .100-inch spacing between posts and is available in various sizes, accommodating 1 to 36 positions. The connector is constructed with glass-filled polyester (PBT) or PCT insulation material, offering a temperature rating of -40°C to +105°C. It has a current rating of 2.5 A and provides excellent insulation resistance of over 5 vó 10^9Ω at 500 VDC. The connector's contact material is copper alloy, with a nickel underplating of 50 Oº,Ä= and a gold wiping area of 10 Oº,Ä=. It is compliant with UL 94V-0 flammability standards and has a moisture sensitivity level of 1 for the PCT version. The product is RoHS compliant, adhering to European Union directives regarding hazardous substances. This connector is suitable for applications requiring reliable electrical connections in various environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 924717-10-08-EU - 853382-924717-10-08-EU - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 924717-10-08-EU
853382-924717-10-08-EU
Rectangular Connectors - 924717-10-08-EU 853382-924717-10-08-EU
Manufacturer: 3M Win Source Part Number: 853382-924717-10-08- EU Series: 929 Features: Connector Header position Package: Bulk Part Status: Obsolete Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Other Part Number: 00076308030506, 07630803050, 7630803050, 76308030506, 80001309790

Manufacturer: 3M
Win Source Part Number: 853382-924717-10-08-EU
Series: 929
Features: Connector Header position
Package: Bulk
Part Status: Obsolete
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Other Part Number: 00076308030506, 07630803050, 7630803050, 76308030506, 80001309790

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 853382-924717-10-08-EU
Product Name Rectangular Connectors - 924717-10-08-EU
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Connector (RF) Adapters - ASF.00.250.NTA-ND - DigiKey
Specs
Connector Type Coaxial Connector; RF and Microwave Connector
Gender Male / Plug; Female / Jack
Mounting Free Hanging (In-Line)
View Details
Nicomatic North America
View Details