3M Tape, Sealing, Acrylic, Clear 0.5Inx36Yd; Adhesive Type 3M 924 1/2"

Description
TAPE, SEALING, ACRYLIC, CLEAR 0.5INX36YD; Adhesive Type:Acrylic Adhesive; Tape Colour:Transparent; Total Tape Thickness:3.9 mil (0.1 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92m; Tape Width - Imperial:0.5" RoHS Compliant: Yes
Datasheet
Description
TAPE, SEALING, ACRYLIC, CLEAR 0.5INX36YD; Adhesive Type:Acrylic Adhesive; Tape Colour:Transparent; Total Tape Thickness:3.9 mil (0.1 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92m; Tape Width - Imperial:0.5" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, Sealing, Acrylic, Clear 0.5Inx36Yd; Adhesive Type 3M - 67H3226 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Sealing, Acrylic, Clear 0.5Inx36Yd; Adhesive Type 3M
67H3226
Tape, Sealing, Acrylic, Clear 0.5Inx36Yd; Adhesive Type 3M 67H3226
TAPE, SEALING, ACRYLIC, CLEAR 0.5INX36YD; Adhesive Type:Acrylic Adhesive; Tape Colour:Transparent; Total Tape Thickness:3.9 mil (0.1 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92m; Tape Width - Imperial:0.5" RoHS Compliant: Yes

TAPE, SEALING, ACRYLIC, CLEAR 0.5INX36YD; Adhesive Type:Acrylic Adhesive; Tape Colour:Transparent; Total Tape Thickness:3.9 mil (0.1 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92m; Tape Width - Imperial:0.5" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 67H3226
Product Name Tape, Sealing, Acrylic, Clear 0.5Inx36Yd; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Duty Duct Tape - 145 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Duct; Adhesive Tape; Industrial Tape
Backing Cloth / Fabric; Plastic / Polymer
Adhesive Polyethylene Coated Cloth
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Features Transparent
Backing Plastic / Polymer; Polyvinyl Chloride (optional feature); polyethylene (PE), polypropylene (PP)
View Details
Polyimide Tape - 22-1500 - Caplugs
Specs
Type Adhesive Tape
Backing Polyimide
View Details