3M Probe-It Assortment, 2Position; Connector Type 3M 923850-C

Description
PROBE-IT ASSORTMENT, 2POSITION; Connector Type:-; Centerline Spacing:-; Connector Tip Style:-; Current Rating:-; Overall Length:-; Spring Force Initial:-; Spring Force Working Travel:-; Product Range:923 Series RoHS Compliant: Yes
Datasheet
Description
PROBE-IT ASSORTMENT, 2POSITION; Connector Type:-; Centerline Spacing:-; Connector Tip Style:-; Current Rating:-; Overall Length:-; Spring Force Initial:-; Spring Force Working Travel:-; Product Range:923 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Probe-It Assortment, 2Position; Connector Type 3M - 13C2826 - Newark, An Avnet Company
Chicago, IL, United States
Probe-It Assortment, 2Position; Connector Type 3M
13C2826
Probe-It Assortment, 2Position; Connector Type 3M 13C2826
PROBE-IT ASSORTMENT, 2POSITION; Connector Type:-; Centerline Spacing:-; Connector Tip Style:-; Current Rating:-; Overall Length:-; Spring Force Initial:-; Spring Force Working Travel:-; Product Range:923 Series RoHS Compliant: Yes

PROBE-IT ASSORTMENT, 2POSITION; Connector Type:-; Centerline Spacing:-; Connector Tip Style:-; Current Rating:-; Overall Length:-; Spring Force Initial:-; Spring Force Working Travel:-; Product Range:923 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 13C2826
Product Name Probe-It Assortment, 2Position; Connector Type 3M
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 56.4mm Low Detent - 1377G3-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Power Entry Modules (PEM) - 486-2039-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details