3M Interconnect Solutions Probe-It Assortment, 2Position; Connector Type 3M 923848-C

Description
PROBE-IT ASSORTMENT, 2POSITION; Connector Type:-; Centerline Spacing:-; Connector Tip Style:-; Current Rating:-; Overall Length:-; Spring Force Initial:-; Spring Force Working Travel:-; Product Range:923 Series RoHS Compliant: Yes
Datasheet
Description
PROBE-IT ASSORTMENT, 2POSITION; Connector Type:-; Centerline Spacing:-; Connector Tip Style:-; Current Rating:-; Overall Length:-; Spring Force Initial:-; Spring Force Working Travel:-; Product Range:923 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Probe-It Assortment, 2Position; Connector Type 3M - 13C2806 - Newark, An Avnet Company
Chicago, IL, United States
Probe-It Assortment, 2Position; Connector Type 3M
13C2806
Probe-It Assortment, 2Position; Connector Type 3M 13C2806
PROBE-IT ASSORTMENT, 2POSITION; Connector Type:-; Centerline Spacing:-; Connector Tip Style:-; Current Rating:-; Overall Length:-; Spring Force Initial:-; Spring Force Working Travel:-; Product Range:923 Series RoHS Compliant: Yes

PROBE-IT ASSORTMENT, 2POSITION; Connector Type:-; Centerline Spacing:-; Connector Tip Style:-; Current Rating:-; Overall Length:-; Spring Force Initial:-; Spring Force Working Travel:-; Product Range:923 Series RoHS Compliant: Yes

Supplier's Site Datasheet
MICRO PROBE IT ASSORTMENT - 70114100 - Allied Electronics, Inc.
Fort Worth, TX, USA
MICRO PROBE IT ASSORTMENT
70114100
MICRO PROBE IT ASSORTMENT 70114100
MICRO PROBE IT ASSORTMENT

MICRO PROBE IT ASSORTMENT

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 13C2806 70114100
Product Name Probe-It Assortment, 2Position; Connector Type 3M MICRO PROBE IT ASSORTMENT
Unlock Full Specs
to access all available technical data

Similar Products