3M Test Clip, 16Position; No. Of Contacts 3M 923743-16

Description
TEST CLIP, 16POSITION; No. of Contacts:16Contacts; Pitch Spacing:-; Contact Plating:Gold Plated Contacts; Product Range:923 Series; Connector Type:Test Clip; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet
Description
TEST CLIP, 16POSITION; No. of Contacts:16Contacts; Pitch Spacing:-; Contact Plating:Gold Plated Contacts; Product Range:923 Series; Connector Type:Test Clip; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Clip, 16Position; No. Of Contacts 3M - 46F2123 - Newark, An Avnet Company
Chicago, IL, United States
Test Clip, 16Position; No. Of Contacts 3M
46F2123
Test Clip, 16Position; No. Of Contacts 3M 46F2123
TEST CLIP, 16POSITION; No. of Contacts:16Contacts; Pitch Spacing:-; Contact Plating:Gold Plated Contacts; Product Range:923 Series; Connector Type:Test Clip; Contact Material:Copper Alloy RoHS Compliant: Yes

TEST CLIP, 16POSITION; No. of Contacts:16Contacts; Pitch Spacing:-; Contact Plating:Gold Plated Contacts; Product Range:923 Series; Connector Type:Test Clip; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet
Test Clips - 923743-16 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Test Clips
923743-16
Test Clips 923743-16
Test Clips 16P NAILHD GOLD-DIP

Test Clips 16P NAILHD GOLD-DIP

Buy Now

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors
Product Number 46F2123 923743-16
Product Name Test Clip, 16Position; No. Of Contacts 3M Test Clips
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
E-Z-Flex Banana Socket to 0.092″ Pin Socket, Adapter - 9337 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details