3M Test Clip, 24Position; No. Of Contacts 3M 923739-14

Description
TEST CLIP, 24POSITION; No. of Contacts:14Contacts; Pitch Spacing:-; Contact Plating:Gold Plated Contacts; Product Range:923 Series RoHS Compliant: Yes
Datasheet
Description
TEST CLIP, 24POSITION; No. of Contacts:14Contacts; Pitch Spacing:-; Contact Plating:Gold Plated Contacts; Product Range:923 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Clip, 24Position; No. Of Contacts 3M - 46F2125 - Newark, An Avnet Company
Chicago, IL, United States
Test Clip, 24Position; No. Of Contacts 3M
46F2125
Test Clip, 24Position; No. Of Contacts 3M 46F2125
TEST CLIP, 24POSITION; No. of Contacts:14Contacts; Pitch Spacing:-; Contact Plating:Gold Plated Contacts; Product Range:923 Series RoHS Compliant: Yes

TEST CLIP, 24POSITION; No. of Contacts:14Contacts; Pitch Spacing:-; Contact Plating:Gold Plated Contacts; Product Range:923 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 46F2125
Product Name Test Clip, 24Position; No. Of Contacts 3M
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 5 POSITIONS - 80203-508E5AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Industrial Circular Connectors - 336026 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details