3M Interconnect Solutions Test Clip, Long Wire, Dip-8; No. Of Contacts 3M 923739-08

Description
TEST CLIP, LONG WIRE, DIP-8; No. of Contacts:8Contacts; Pitch Spacing:-; Contact Plating:Gold Plated Contacts; Product Range:923 Series RoHS Compliant: Yes
Description
TEST CLIP, LONG WIRE, DIP-8; No. of Contacts:8Contacts; Pitch Spacing:-; Contact Plating:Gold Plated Contacts; Product Range:923 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Test Clip, Long Wire, Dip-8; No. Of Contacts 3M - 50F2757 - Newark, An Avnet Company
Chicago, IL, United States
Test Clip, Long Wire, Dip-8; No. Of Contacts 3M
50F2757
Test Clip, Long Wire, Dip-8; No. Of Contacts 3M 50F2757
TEST CLIP, LONG WIRE, DIP-8; No. of Contacts:8Contacts; Pitch Spacing:-; Contact Plating:Gold Plated Contacts; Product Range:923 Series RoHS Compliant: Yes

TEST CLIP, LONG WIRE, DIP-8; No. of Contacts:8Contacts; Pitch Spacing:-; Contact Plating:Gold Plated Contacts; Product Range:923 Series RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Test Clips
923739-08
Test Clips 923739-08
Test Clips 8-Pin .3 Wide Gold

Test Clips 8-Pin .3 Wide Gold

Buy Now
Test Clip; Gold; 8; 0.3 in. - 70114617 - Allied Electronics, Inc.
Fort Worth, TX, USA
Test Clip; Gold; 8; 0.3 in.
70114617
Test Clip; Gold; 8; 0.3 in. 70114617
Long Wire Test Clip, Gold Material, 8 Pins, 0.3 in. Width Gold material 3M™ long wire test clip with 8 pins.

Long Wire Test Clip, Gold Material, 8 Pins, 0.3 in. Width

  • Gold material
    3M™ long wire test clip with 8 pins.
Supplier's Site

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 50F2757 923739-08 70114617
Product Name Test Clip, Long Wire, Dip-8; No. Of Contacts 3M Test Clips Test Clip; Gold; 8; 0.3 in.
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 8 Positions - 80203-508D8AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 4 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
41 Position Hermetic Bulkhead Connector - 24054 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm SMA Connector, SMA Straight Plug - 110198 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details