3M IC Clips 923720

Description
"DIP, .600"" Test Clip 36 (2 x 18)"
Request a Quote Datasheet
Description
"DIP, .600"" Test Clip 36 (2 x 18)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC Clips - 923720-ND - DigiKey
Thief River Falls, MN, United States
IC Clips
923720-ND
IC Clips 923720-ND
"DIP, .600"" Test Clip 36 (2 x 18)"

"DIP, .600"" Test Clip 36 (2 x 18)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Test Clips
923720
Test Clips 923720
Test Clips 923720=36-PIN,ALLOY STANDARD TEST CLIP

Test Clips 923720=36-PIN,ALLOY STANDARD TEST CLIP

Buy Now

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes
Product Number 923720-ND 923720
Product Name IC Clips Test Clips
Probe Configuration Pin and Socket
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial in-line Power Sensor - 9517A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Banana Socket Jumper, 22 AWG PVC Test Lead - 9107 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp701-28055 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 150 MHz
Voltage Rating 70 volts
View Details
Current Clamps - 2050189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Probe Configuration 4 mm Safety Plug
Approvals RoHS Compliant
View Details