3M Test Clip, 18Position; No. Of Contacts 3M 923703

Description
TEST CLIP, 18POSITION; No. of Contacts:18Contacts; Pitch Spacing:-; Contact Plating:Gold Plated Contacts; Product Range:923 Series; Connector Type:Test Clip RoHS Compliant: NA
Datasheet
Description
TEST CLIP, 18POSITION; No. of Contacts:18Contacts; Pitch Spacing:-; Contact Plating:Gold Plated Contacts; Product Range:923 Series; Connector Type:Test Clip RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Clip, 18Position; No. Of Contacts 3M - 65F130 - Newark, An Avnet Company
Chicago, IL, United States
Test Clip, 18Position; No. Of Contacts 3M
65F130
Test Clip, 18Position; No. Of Contacts 3M 65F130
TEST CLIP, 18POSITION; No. of Contacts:18Contacts; Pitch Spacing:-; Contact Plating:Gold Plated Contacts; Product Range:923 Series; Connector Type:Test Clip RoHS Compliant: NA

TEST CLIP, 18POSITION; No. of Contacts:18Contacts; Pitch Spacing:-; Contact Plating:Gold Plated Contacts; Product Range:923 Series; Connector Type:Test Clip RoHS Compliant: NA

Supplier's Site Datasheet
No. Of Contacts 3M - 15AC1844 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Contacts 3M
15AC1844
No. Of Contacts 3M 15AC1844
No. of Contacts:18Contacts; Pitch Spacing:-; Contact Plating:Gold Plated Contacts; Product Range:923 Series; Connector Type:Test Clip RoHS Compliant: Yes

No. of Contacts:18Contacts; Pitch Spacing:-; Contact Plating:Gold Plated Contacts; Product Range:923 Series; Connector Type:Test Clip RoHS Compliant: Yes

Supplier's Site Datasheet
Test Clips - 923703 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Test Clips
923703
Test Clips 923703
Test Clips STD NAIL HD TST CLIP 18 PIN .3W ALLOY-DIP

Test Clips STD NAIL HD TST CLIP 18 PIN .3W ALLOY-DIP

Buy Now

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors
Product Number 65F130 923703
Product Name Test Clip, 18Position; No. Of Contacts 3M Test Clips
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Data Bus Connectors - 003507-000 - TE Connectivity
Specs
Termination Solder
View Details
2 suppliers