3M Interconnect Solutions Clip, Test; Alloy-DIP; 14; 0.3 923698

Description
14 Pins, 0.3 in. Width, Test Clip Alloy-DIP
Datasheet
Description
14 Pins, 0.3 in. Width, Test Clip Alloy-DIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clip, Test; Alloy-DIP; 14; 0.3 - 70114053 - Allied Electronics, Inc.
Fort Worth, TX, USA
Clip, Test; Alloy-DIP; 14; 0.3
70114053
Clip, Test; Alloy-DIP; 14; 0.3 70114053
14 Pins, 0.3 in. Width, Test Clip Alloy-DIP

14 Pins, 0.3 in. Width, Test Clip Alloy-DIP

Supplier's Site
Test Clip, 14Position; No. Of Contacts 3M - 65F127 - Newark, An Avnet Company
Chicago, IL, United States
Test Clip, 14Position; No. Of Contacts 3M
65F127
Test Clip, 14Position; No. Of Contacts 3M 65F127
TEST CLIP, 14POSITION; No. of Contacts:14Contacts; Pitch Spacing:-; Contact Plating:Gold Plated Contacts; Product Range:923 Series; Connector Type:Test Clip RoHS Compliant: Yes

TEST CLIP, 14POSITION; No. of Contacts:14Contacts; Pitch Spacing:-; Contact Plating:Gold Plated Contacts; Product Range:923 Series; Connector Type:Test Clip RoHS Compliant: Yes

Supplier's Site Datasheet
Connector/Terminal/Pin - 26539511 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
26539511
Connector/Terminal/Pin 26539511
(PRICE/EACH), TEST CLIP, 14POSITION; NO. OF CONTACTS:14CONTACTS; PITCH SPACING:-; CONTACT PLATING:GOLD PLATED CONTACTS; PRODUCT RANGE:923 SERIES; CONNECTOR TYPE:TEST CLIP ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

(PRICE/EACH), TEST CLIP, 14POSITION; NO. OF CONTACTS:14CONTACTS; PITCH SPACING:-; CONTACT PLATING:GOLD PLATED CONTACTS; PRODUCT RANGE:923 SERIES; CONNECTOR TYPE:TEST CLIP ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 70114053 65F127 26539511
Product Name Clip, Test; Alloy-DIP; 14; 0.3 Test Clip, 14Position; No. Of Contacts 3M Connector/Terminal/Pin
Unlock Full Specs
to access all available technical data

Similar Products

Connector - DIP Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Multipole Connectors - B Series - LEMO USA, Inc.
Specs
Connector Type Audio / Video; Circular / Cylindrical Connectors; Hospital Grade / Medical
Gender Male / Plug; Female / Jack
Geometry Straight; Right Angle
View Details