3M Connector/Terminal/Pin 923695

Description
(PRICE/EACH), TEST CLIP, 8POSITION; NO. OF CONTACTS:8CONTACTS; PITCH SPACING:-; CONTACT PLATING:GOLD PLATED CONTACTS; PRODUCT RANGE:923 SERIES; CONNECTOR TYPE:TEST CLIP ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
(PRICE/EACH), TEST CLIP, 8POSITION; NO. OF CONTACTS:8CONTACTS; PITCH SPACING:-; CONTACT PLATING:GOLD PLATED CONTACTS; PRODUCT RANGE:923 SERIES; CONNECTOR TYPE:TEST CLIP ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector/Terminal/Pin - 32232173 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
32232173
Connector/Terminal/Pin 32232173
(PRICE/EACH), TEST CLIP, 8POSITION; NO. OF CONTACTS:8CONTACTS; PITCH SPACING:-; CONTACT PLATING:GOLD PLATED CONTACTS; PRODUCT RANGE:923 SERIES; CONNECTOR TYPE:TEST CLIP ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

(PRICE/EACH), TEST CLIP, 8POSITION; NO. OF CONTACTS:8CONTACTS; PITCH SPACING:-; CONTACT PLATING:GOLD PLATED CONTACTS; PRODUCT RANGE:923 SERIES; CONNECTOR TYPE:TEST CLIP ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Test Clip, 8Position; No. Of Contacts 3M - 65F126 - Newark, An Avnet Company
Chicago, IL, United States
Test Clip, 8Position; No. Of Contacts 3M
65F126
Test Clip, 8Position; No. Of Contacts 3M 65F126
TEST CLIP, 8POSITION; No. of Contacts:8Contacts; Pitch Spacing:-; Contact Plating:Gold Plated Contacts; Product Range:923 Series; Connector Type:Test Clip RoHS Compliant: Yes

TEST CLIP, 8POSITION; No. of Contacts:8Contacts; Pitch Spacing:-; Contact Plating:Gold Plated Contacts; Product Range:923 Series; Connector Type:Test Clip RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Test Clips
923695
Test Clips 923695
Test Clips 8P NAILHEAD ALLY-DIP

Test Clips 8P NAILHEAD ALLY-DIP

Buy Now

Technical Specifications

  Radwell International Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 32232173 65F126 923695
Product Name Connector/Terminal/Pin Test Clip, 8Position; No. Of Contacts 3M Test Clips
Unlock Full Specs
to access all available technical data

Similar Products

DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
PCI Express - 10018783-10101ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Mini Receptacle - 888N-D65AF1-2 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
View Details