3M IC Clips 923690-40

Description
"DIP, .600"" Test Clip 40 (2 x 20)"
Request a Quote Datasheet
Description
"DIP, .600"" Test Clip 40 (2 x 20)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC Clips - 923690-40-ND - DigiKey
Thief River Falls, MN, United States
"DIP, .600"" Test Clip 40 (2 x 20)"

"DIP, .600"" Test Clip 40 (2 x 20)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Test Clips
923690-40
Test Clips 923690-40
Test Clips 3M Test Clips .5/.6 Wide Alloy

Test Clips 3M Test Clips .5/.6 Wide Alloy

Buy Now

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes
Product Number 923690-40-ND 923690-40
Product Name IC Clips Test Clips
Probe Configuration Pin and Socket
Unlock Full Specs
to access all available technical data

Similar Products

Banana, Meter Interface - 601W-60RED-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Configuration Hook; Pin and Socket
Voltage Rating 5000 volts
View Details
Coaxial in-line Power Sensor - 9520A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
0.125
Specs
Probe Type Current
Probe Configuration Spring Loaded
View Details
Current Clamps - 2048306 - RS Components, Ltd.
RS Components, Ltd.
Specs
Probe Configuration 4 mm safety plug
Approvals RoHS Compliant
View Details