3M Test Clip, 32Pos; No. Of Contacts 3M 923690-32

Description
TEST CLIP, 32POS; No. of Contacts:32Contacts; Pitch Spacing:-; Contact Plating:Gold Plated Contacts; Product Range:923 Series; Connector Type:Test Clip RoHS Compliant: Yes
Datasheet
Description
TEST CLIP, 32POS; No. of Contacts:32Contacts; Pitch Spacing:-; Contact Plating:Gold Plated Contacts; Product Range:923 Series; Connector Type:Test Clip RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Clip, 32Pos; No. Of Contacts 3M - 87F6086 - Newark, An Avnet Company
Chicago, IL, United States
Test Clip, 32Pos; No. Of Contacts 3M
87F6086
Test Clip, 32Pos; No. Of Contacts 3M 87F6086
TEST CLIP, 32POS; No. of Contacts:32Contacts; Pitch Spacing:-; Contact Plating:Gold Plated Contacts; Product Range:923 Series; Connector Type:Test Clip RoHS Compliant: Yes

TEST CLIP, 32POS; No. of Contacts:32Contacts; Pitch Spacing:-; Contact Plating:Gold Plated Contacts; Product Range:923 Series; Connector Type:Test Clip RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Test Clips
923690-32
Test Clips 923690-32
Test Clips 32- Pin .5/.6 Wide Alloy

Test Clips 32- Pin .5/.6 Wide Alloy

Buy Now

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors
Product Number 87F6086 923690-32
Product Name Test Clip, 32Pos; No. Of Contacts 3M Test Clips
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 15 Pins, In-Vacuum, Male Pins - A2376-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
Power Edge Card Straddle Mount Type Connector - 83808-D2A1N11 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Industrial Circular Connectors - 335807 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details