3M Test Clip, 28Position; No. Of Contacts 3M 923690-28

Description
TEST CLIP, 28POSITION; No. of Contacts:28Contacts; Pitch Spacing:-; Contact Plating:Gold Plated Contacts; Product Range:923 Series; Connector Type:Test Clip RoHS Compliant: Yes
Datasheet
Description
TEST CLIP, 28POSITION; No. of Contacts:28Contacts; Pitch Spacing:-; Contact Plating:Gold Plated Contacts; Product Range:923 Series; Connector Type:Test Clip RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Clip, 28Position; No. Of Contacts 3M - 65F2309 - Newark, An Avnet Company
Chicago, IL, United States
Test Clip, 28Position; No. Of Contacts 3M
65F2309
Test Clip, 28Position; No. Of Contacts 3M 65F2309
TEST CLIP, 28POSITION; No. of Contacts:28Contacts; Pitch Spacing:-; Contact Plating:Gold Plated Contacts; Product Range:923 Series; Connector Type:Test Clip RoHS Compliant: Yes

TEST CLIP, 28POSITION; No. of Contacts:28Contacts; Pitch Spacing:-; Contact Plating:Gold Plated Contacts; Product Range:923 Series; Connector Type:Test Clip RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 65F2309
Product Name Test Clip, 28Position; No. Of Contacts 3M
Unlock Full Specs
to access all available technical data

Similar Products

DIN 41612 Backplane Connectors -  - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Termination Through Hole
View Details
Connector - SMT Pogo Pin 7mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
15-Pin Hermetic D-sub Connector - 54670 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details