3M Test Clip, 24Position; No. Of Contacts 3M 923690-24

Description
TEST CLIP, 24POSITION; No. of Contacts:24Contacts; Pitch Spacing:-; Contact Plating:Gold Plated Contacts; Product Range:923 Series; Connector Type:Test Clip RoHS Compliant: Yes
Datasheet
Description
TEST CLIP, 24POSITION; No. of Contacts:24Contacts; Pitch Spacing:-; Contact Plating:Gold Plated Contacts; Product Range:923 Series; Connector Type:Test Clip RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Clip, 24Position; No. Of Contacts 3M - 65F2308 - Newark, An Avnet Company
Chicago, IL, United States
Test Clip, 24Position; No. Of Contacts 3M
65F2308
Test Clip, 24Position; No. Of Contacts 3M 65F2308
TEST CLIP, 24POSITION; No. of Contacts:24Contacts; Pitch Spacing:-; Contact Plating:Gold Plated Contacts; Product Range:923 Series; Connector Type:Test Clip RoHS Compliant: Yes

TEST CLIP, 24POSITION; No. of Contacts:24Contacts; Pitch Spacing:-; Contact Plating:Gold Plated Contacts; Product Range:923 Series; Connector Type:Test Clip RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 65F2308
Product Name Test Clip, 24Position; No. Of Contacts 3M
Unlock Full Specs
to access all available technical data

Similar Products

SAS 29P Contacts Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Geometry Straight
Termination Through Hole
View Details
OEM ODM OBDII connectors with right angel pins - QLC16050 - QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details