3M Test Clip, 20Position; No. Of Contacts 3M 923690-20

Description
TEST CLIP, 20POSITION; No. of Contacts:20Contacts; Pitch Spacing:-; Contact Plating:Gold Plated Contacts; Product Range:923 Series; Connector Type:Test Clip RoHS Compliant: Yes
Datasheet
Description
TEST CLIP, 20POSITION; No. of Contacts:20Contacts; Pitch Spacing:-; Contact Plating:Gold Plated Contacts; Product Range:923 Series; Connector Type:Test Clip RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Clip, 20Position; No. Of Contacts 3M - 65F2306 - Newark, An Avnet Company
Chicago, IL, United States
Test Clip, 20Position; No. Of Contacts 3M
65F2306
Test Clip, 20Position; No. Of Contacts 3M 65F2306
TEST CLIP, 20POSITION; No. of Contacts:20Contacts; Pitch Spacing:-; Contact Plating:Gold Plated Contacts; Product Range:923 Series; Connector Type:Test Clip RoHS Compliant: Yes

TEST CLIP, 20POSITION; No. of Contacts:20Contacts; Pitch Spacing:-; Contact Plating:Gold Plated Contacts; Product Range:923 Series; Connector Type:Test Clip RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 65F2306
Product Name Test Clip, 20Position; No. Of Contacts 3M
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 For 4 Pair Cables Shielded CAT 6a, Plug w/Protective Boot - 111176 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details