3M Test Clip, 18Position; No. Of Contacts 3M 923690-18

Description
TEST CLIP, 18POSITION; No. of Contacts:18Contacts; Pitch Spacing:-; Contact Plating:Gold Plated Contacts; Product Range:923 Series; Connector Type:Test Clip RoHS Compliant: Yes
Datasheet
Description
TEST CLIP, 18POSITION; No. of Contacts:18Contacts; Pitch Spacing:-; Contact Plating:Gold Plated Contacts; Product Range:923 Series; Connector Type:Test Clip RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Clip, 18Position; No. Of Contacts 3M - 65F2305 - Newark, An Avnet Company
Chicago, IL, United States
Test Clip, 18Position; No. Of Contacts 3M
65F2305
Test Clip, 18Position; No. Of Contacts 3M 65F2305
TEST CLIP, 18POSITION; No. of Contacts:18Contacts; Pitch Spacing:-; Contact Plating:Gold Plated Contacts; Product Range:923 Series; Connector Type:Test Clip RoHS Compliant: Yes

TEST CLIP, 18POSITION; No. of Contacts:18Contacts; Pitch Spacing:-; Contact Plating:Gold Plated Contacts; Product Range:923 Series; Connector Type:Test Clip RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 65F2305
Product Name Test Clip, 18Position; No. Of Contacts 3M
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 39.2315 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
50 Ohm TNC Connector, TNC Inline Jack - 190323 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Voltage Rating 500 volts
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details