3M Test Clip, 16Position; No. Of Contacts 3M 923690-16

Description
TEST CLIP, 16POSITION; No. of Contacts:16Contacts; Pitch Spacing:-; Contact Plating:Gold Plated Contacts; Product Range:923 Series; Connector Type:Test Clip RoHS Compliant: Yes
Datasheet
Description
TEST CLIP, 16POSITION; No. of Contacts:16Contacts; Pitch Spacing:-; Contact Plating:Gold Plated Contacts; Product Range:923 Series; Connector Type:Test Clip RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Clip, 16Position; No. Of Contacts 3M - 65F2303 - Newark, An Avnet Company
Chicago, IL, United States
Test Clip, 16Position; No. Of Contacts 3M
65F2303
Test Clip, 16Position; No. Of Contacts 3M 65F2303
TEST CLIP, 16POSITION; No. of Contacts:16Contacts; Pitch Spacing:-; Contact Plating:Gold Plated Contacts; Product Range:923 Series; Connector Type:Test Clip RoHS Compliant: Yes

TEST CLIP, 16POSITION; No. of Contacts:16Contacts; Pitch Spacing:-; Contact Plating:Gold Plated Contacts; Product Range:923 Series; Connector Type:Test Clip RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 65F2303
Product Name Test Clip, 16Position; No. Of Contacts 3M
Unlock Full Specs
to access all available technical data

Similar Products